maxon Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm 110481

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm - 110481 - maxon
Taunton, MA, USA
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm
110481
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm 110481
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet
 - 3236072 - RS Components, Ltd.
Corby, Northants, United Kingdom
These gearheads are intended to be used with 22mm diameter motors. Gear Ratio = 20:1 Gearbox Type = Spur Maximum Output Torque = 0.15 Nm Shaft Diameter = 3mm Diameter = 24 mm Overall Length = 20.2mm

These gearheads are intended to be used with 22mm diameter motors.
Gear Ratio = 20:1
Gearbox Type = Spur
Maximum Output Torque = 0.15 Nm
Shaft Diameter = 3mm
Diameter = 24 mm
Overall Length = 20.2mm

Supplier's Site

Technical Specifications

  maxon RS Components, Ltd.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number 110481 3236072
Product Name Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm
Gearing Spur Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 20 (X : 1) 20 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm) 1.33 In-lbs (1.53 kg-cm)
Maximum Input Power 0.0028 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143992 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 270 (X : 1)
View Details
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203131 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 230 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203127 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 126 (X : 1)
View Details
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201469 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 261 (X : 1)
View Details