maxon Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm 110458

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110458 - maxon
Taunton, MA, USA
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm
110458
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm 110458
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 110458
Product Name Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 500 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
Maximum Input Power 8.44E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166959 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 762 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143988 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 128 (X : 1)
View Details
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227649 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 3027 (X : 1)
View Details
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166938 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 33 (X : 1)
View Details