maxon Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm 110452

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110452 - maxon
Taunton, MA, USA
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm
110452
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm 110452
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 110452
Product Name Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm)
Maximum Input Power 0.0070 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm - 143762 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 41 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166168 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 103 (X : 1)
View Details
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 149052 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 850 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166179 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 492 (X : 1)
View Details