maxon Spur Gearhead GS 30 A Ø30 mm, 0.07 - 0.2 Nm 110446

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 30 A Ø30 mm, 0.07 - 0.2 Nm - 110446 - maxon
Taunton, MA, USA
Spur Gearhead GS 30 A Ø30 mm, 0.07 - 0.2 Nm
110446
Spur Gearhead GS 30 A Ø30 mm, 0.07 - 0.2 Nm 110446
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 110446
Product Name Spur Gearhead GS 30 A Ø30 mm, 0.07 - 0.2 Nm
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 30 (X : 1)
Rated Output Torque 0.6195 In-lbs (0.7143 kg-cm)
Maximum Input Power 0.0016 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138350 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 3027 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 110325 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 1621 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203140 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 676 (X : 1)
View Details
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110452 - maxon
Specs
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 10 (X : 1)
View Details