maxon Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version, Planetary Gearhead 110315

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version, Planetary Gearhead - 110315 - maxon
Taunton, MA, USA
Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version, Planetary Gearhead
110315
Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version, Planetary Gearhead 110315
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet
 - 4450207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Planetary gearbox,67:1 13mm dia - Electric Motors, Motor Controllers & Peripherals - Gearboxes

Planetary gearbox,67:1 13mm dia - Electric Motors, Motor Controllers & Peripherals - Gearboxes

Supplier's Site

Technical Specifications

  maxon RS Components, Ltd.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number 110315 4450207
Product Name Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version, Planetary Gearhead
Gearing Planetary Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 67 (X : 1) 67 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm) 3.98 In-lbs (4.59 kg-cm)
Maximum Input Power 0.0051 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110457 - maxon
Specs
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 200 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144017 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1996 (X : 1)
View Details
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201469 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 261 (X : 1)
View Details
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 260552 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 36 (X : 1)
View Details