Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Planetary gearbox,17:1 13mm dia - Electric Motors, Motor Controllers & Peripherals - Gearboxes
maxon | RS Components, Ltd. | |
---|---|---|
Product Category | Gearboxes and Gearheads | Gearboxes and Gearheads |
Product Number | 110314 | 4450190 |
Product Name | Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version | |
Gearing | Planetary | Planetary |
Operating Temperature | 5 to 212 F (-15 to 100 C) | |
Gear Ratio | 17 (X : 1) | 17 (X : 1) |
Rated Output Torque | 1.77 In-lbs (2.04 kg-cm) | 2.65 In-lbs (3.06 kg-cm) |
Maximum Input Power | 0.0133 HP |