Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
GP type planetary gearhead,10mm 1024:1 - Electric Motors, Motor Controllers & Peripherals - Gearboxes
maxon | RS Components, Ltd. | |
---|---|---|
Product Category | Gearboxes and Gearheads | Gearboxes and Gearheads |
Product Number | 110312 | 4690916 |
Product Name | Planetary Gearhead GP 10 K Ø10 mm, 0.005 - 0.1 Nm, Plastic Version | |
Gearing | Planetary | Planetary |
Operating Temperature | 5 to 176 F (-15 to 80 C) | |
Gear Ratio | 1024 (X : 1) | 1024 (X : 1) |
Rated Output Torque | 0.8850 In-lbs (1.02 kg-cm) | 0.8850 In-lbs (1.02 kg-cm) |
Maximum Input Power | 1.10E-4 HP |