maxon Planetary Gearhead GP 10 K Ø10 mm, 0.005 - 0.1 Nm, Plastic Version 110309

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 10 K Ø10 mm, 0.005 - 0.1 Nm, Plastic Version - 110309 - maxon
Taunton, MA, USA
Planetary Gearhead GP 10 K Ø10 mm, 0.005 - 0.1 Nm, Plastic Version
110309
Planetary Gearhead GP 10 K Ø10 mm, 0.005 - 0.1 Nm, Plastic Version 110309
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet
 - 4690887 - RS Components, Ltd.
Corby, Northants, United Kingdom
GP type planetary gearhead,10mm 16:1 - Electric Motors, Motor Controllers & Peripherals - Gearboxes

GP type planetary gearhead,10mm 16:1 - Electric Motors, Motor Controllers & Peripherals - Gearboxes

Supplier's Site

Technical Specifications

  maxon RS Components, Ltd.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number 110309 4690887
Product Name Planetary Gearhead GP 10 K Ø10 mm, 0.005 - 0.1 Nm, Plastic Version
Gearing Planetary Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 16 (X : 1) 16 (X : 1)
Rated Output Torque 0.1327 In-lbs (0.1531 kg-cm) 0.1327 In-lbs (0.1531 kg-cm)
Maximum Input Power 0.0011 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 110338 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 19 (X : 1)
View Details
2 suppliers
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201464 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 12 (X : 1)
View Details
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166933 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203119 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 26 (X : 1)
View Details