Maxim Integrated Products offer a range of audio power amplifiers that include Mono/Stereo Amplifiers, Stereo Headphone amplifiers, Differential audio power and Microphone amplifiers. Maxim audio ICs have different types of amplification from Class AB, Class D and Class G. Maxim Integrated Class AB speaker amplifier is ideal for high-fidelity products such as a speaker driver, digital cameras, e-readers, tablets and portable media players. The DirectDrive® technology headphone amplifier gives enhanced audio quality there is no necessity for a DC blocking capacitor that standard headphone amps require. Also the Class D amplifier features high wideband jitter tolerance, low output offset voltage and low THD+N. The speaker amp has a patented spread spectrum modulation meaning that the technology helps minimise EMI emissions. The input signal is small but the output can be a high wattage. The audio ICs can offer a lot of power in a small package. The electronic amplifiers can be used in many applications some include driving loudspeakers, mixing desks and pre-amplification used in record/CD players.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Application = GPS, Monitor, Portable Computer, Speaker
Maximum Power = 10 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 4.5 - 14 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = TQFN
Pin Count = 24
Maxim Integrated Products offer a range of audio power amplifiers that include Mono/Stereo Amplifiers, Stereo Headphone amplifiers, Differential audio power and Microphone amplifiers. Maxim audio ICs have different types of amplification from Class AB, Class D and Class G. Maxim Integrated Class AB speaker amplifier is ideal for high-fidelity products such as a speaker driver, digital cameras, e-readers, tablets and portable media players. The DirectDrive® technology headphone amplifier gives enhanced audio quality there is no necessity for a DC blocking capacitor that standard headphone amps require. Also the Class D amplifier features high wideband jitter tolerance, low output offset voltage and low THD+N. The speaker amp has a patented spread spectrum modulation meaning that the technology helps minimise EMI emissions. The input signal is small but the output can be a high wattage. The audio ICs can offer a lot of power in a small package. The electronic amplifiers can be used in many applications some include driving loudspeakers, mixing desks and pre-amplification used in record/CD players.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Application = GPS, Monitor, Portable Computer, Speaker
Maximum Power = 10 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 4.5 - 14 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = TQFN
Pin Count = 24
Delivery on production packaging - Tube. This product is non-returnable.
Maxim Integrated Products offer a range of audio power amplifiers that include Mono/Stereo Amplifiers, Stereo Headphone amplifiers, Differential audio power and Microphone amplifiers. Maxim audio ICs have different types of amplification from Class AB, Class D and Class G. Maxim Integrated Class AB speaker amplifier is ideal for high-fidelity products such as a speaker driver, digital cameras, e-readers, tablets and portable media players. The DirectDrive® technology headphone amplifier gives enhanced audio quality there is no necessity for a DC blocking capacitor that standard headphone amps require. Also the Class D amplifier features high wideband jitter tolerance, low output offset voltage and low THD+N. The speaker amp has a patented spread spectrum modulation meaning that the technology helps minimise EMI emissions. The input signal is small but the output can be a high wattage. The audio ICs can offer a lot of power in a small package. The electronic amplifiers can be used in many applications some include driving loudspeakers, mixing desks and pre-amplification used in record/CD players.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Application = GPS, Monitor, Portable Computer, Speaker
Maximum Power = 10 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 4.5 - 14 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = TQFN
Pin Count = 24
Audio Amplifiers 10W Mono Class D Speaker Amplifier with Volume Control
Manufacturer: Maxim Integrated
Win Source Part Number: 787258-MAX9768ETG+
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 4.5 V ~ 14 V
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Family Name: MAX9768
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TQFN (4x4)
Alternative Parts (Cross-Reference): MAX9768BETG/V+ ; PTAS2770RJQT; TFA9879HN; TFA9879HN/N1;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
AUDIO POWER AMP, CLASS D, 24TQFN; Output Power:10W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:4.5V to 14V; Amplifier Case Style:TQFN; No. of Pins:24Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | 7328471 | MAX9768ETG+ | 787258-MAX9768ETG+ | 75Y6350 |
Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - MAX9768ETG+ | Audio Power Amp, Class D, 24Tqfn; Output Power Maxim Integrated/analog Devices | |
Supply Voltage (VS) | 4.5 to 14 volts | 4.5 to 14 volts | 4.5 to 14 volts | |
Package Type | TQFN | |||
Number of Pins | 24 | 24 | ||
Output Power | 10 watts | 10 watts |