Audio Amplifiers 3.2W, High-Efficiency, Low-EMI, Filterless, Class D Audio Amplifier
Maxim Integrated Products offer a range of audio power amplifiers that include Mono/Stereo Amplifiers, Stereo Headphone amplifiers, Differential audio power and Microphone amplifiers. Maxim audio ICs have different types of amplification from Class AB, Class D and Class G. Maxim Integrated Class AB speaker amplifier is ideal for high-fidelity products such as a speaker driver, digital cameras, e-readers, tablets and portable media players. The DirectDrive® technology headphone amplifier gives enhanced audio quality there is no necessity for a DC blocking capacitor that standard headphone amps require. Also the Class D amplifier features high wideband jitter tolerance, low output offset voltage and low THD+N. The speaker amp has a patented spread spectrum modulation meaning that the technology helps minimise EMI emissions. The input signal is small but the output can be a high wattage. The audio ICs can offer a lot of power in a small package. The electronic amplifiers can be used in many applications some include driving loudspeakers, mixing desks and pre-amplification used in record/CD players.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Maximum Power = 1.8 W @ 8 Ohms, 3.2 W @ 4 Ohms
Application = Cellular Phone, PDA, Portable Computer, Portable DVD Player
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = TQFN
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
Maxim Integrated Products offer a range of audio power amplifiers that include Mono/Stereo Amplifiers, Stereo Headphone amplifiers, Differential audio power and Microphone amplifiers. Maxim audio ICs have different types of amplification from Class AB, Class D and Class G. Maxim Integrated Class AB speaker amplifier is ideal for high-fidelity products such as a speaker driver, digital cameras, e-readers, tablets and portable media players. The DirectDrive® technology headphone amplifier gives enhanced audio quality there is no necessity for a DC blocking capacitor that standard headphone amps require. Also the Class D amplifier features high wideband jitter tolerance, low output offset voltage and low THD+N. The speaker amp has a patented spread spectrum modulation meaning that the technology helps minimise EMI emissions. The input signal is small but the output can be a high wattage. The audio ICs can offer a lot of power in a small package. The electronic amplifiers can be used in many applications some include driving loudspeakers, mixing desks and pre-amplification used in record/CD players.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Maximum Power = 1.8 W @ 8 Ohms, 3.2 W @ 4 Ohms
Application = Cellular Phone, PDA, Portable Computer, Portable DVD Player
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 1
Package Type = TQFN
Pin Count = 16
Manufacturer: Maxim Integrated
Win Source Part Number: 1215467-MAX9759ETE+
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 16-WQFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 3 V ~ 5.5 V
Max Output Power x Channels @ Load: 4.3W x 1 @ 3 Ohm
Family Name: MAX9759
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.maxim-ic.com
Manufacturer Package: 16-TQFN (4x4)
Alternative Parts (Cross-Reference): LM48510SDE/NOPB; TPA2001D1PW; LM48512TLX/NOPB;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
AUDIO POWER AMP, CLASS D, 16TQFN; Output Power:3.2W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:TQFN; No. of Pins:16Pins; Load Impedance:4ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
VAST STOCK CO., LIMITED | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | MAX9759ETE+ | 7993271P | 1215467-MAX9759ETE+ | 89Y7315 |
Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - MAX9759ETE+ | Audio Power Amp, Class D, 16Tqfn; Output Power Maxim Integrated/analog Devices | |
Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
Package Type | TQFN | |||
Number of Pins | 16 | 16 | ||
Output Power | 4.3 watts | 3.2 watts |