Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
LED LAMPS
MATRIX LIGHTING INC.
73548 -- LED A TYPE LAMP
Matrix Lighting Inc.
LED A Type Lamp
73548
Suppliers
Company
Product
Description
Supplier Links
Matrix Lighting Inc.
Van Nuys, CA, USA
LED A Type Lamp
73548
LED A Type Lamp
73548
LED Bulb (E26,110V,Cool,UL)
LED Bulb (E26,110V,Cool,UL)
Supplier's Site
Technical Specifications
Matrix Lighting Inc.
Product Category
LED Lamps
Product Number
73548
Product Name
LED A Type Lamp
Base Type
E26
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button LED Bulb
800B-N5G
View Details
RS Components, Ltd.
1235847
Specs
Base Type
E27
Lamp Power
5 watts
Color Temperature
2700 K
View Details
Federal Signal Corporation - Industrial Signaling and Systems
LP3L StreamLine® Low Profile LED Lights
LP3PL-120R
Specs
Base Type
1/2-Inch NPT Pipe
Diameter
79.5 mm (3.13 inch)
Rated Average Life
50000 hours
View Details
GE Lighting
CLUSTER LED
M3000/830/W/G3
View Details