RF MOSFET 28V 211-07
RF Mosfet N-Channel 28V 25mA 30MHz ~ 200MHz 19.5dB 45W 211-07, Style 2
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | RF Transistors | Transistors | RF MOSFET Transistors |
Product Number | MRF171A | 1465-1163-ND | MRF171A |
Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs | RF Power Transistor |
Package Type | 211-07, Style 2 | 211-07 | Ceramic Flanged |