RF MOSFET 50V 375-04
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.
RF Mosfet 2 N-Channel (Dual) Common Source 50V 500mA 175MHz 16dB 300W 375-04, Style 2
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 240558-MRF151G
Packaging: Tray
Voltage Rating: 125V
Current Rating: 40A
Frequency: 175MHz
Current - Test: 500mA
Gain: 16dB
Transistor Polarity: 2 N-Channel (Dual) Common Source
Voltage - Test: 50V
Power - Output: 300W
Family Name: MRF151G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 375-04, Style 2
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RF MOSFET Transistors 5-175MHz 300Watts 50Volt Gain 14dB
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | RF Transistors | RF MOSFET Transistors | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | MRF151G | MRF151G | 1465-1155-ND | 240558-MRF151G | MRF151G |
Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF Power Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF151G | RF MOSFET Transistors |
Package Type | 375-04 | Ceramic Flanged | 375-04 | SOT3; 375-04, Style 2 | |
Packing Method | Tray | Tray; Tray | |||
Output Power | 300 watts | 300 watts |