LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot content and offers low thermal conductivity. It is recommended for continuous use at temperatures up to 2300°F (1260°C) in applications where off-gassing of the organic binder cannot be tolerated.
970-LH Papers are engineered primarily for applications in the heat treat industry, where its high strength allows it to be cut and handled without tearing, its low shot content eliminates metal pitting, and its binderless formulation prevents carbon pick up and surface discoloration. Because it contains no organic binders, 970-LH Paper does not off-gas or release carbon particles into the furnace environment. When used as a separator, 970-LH Paper prevents parts from sticking, and reduces contamination pick up from metal trays, or allows the use of lower cost graphite hearth plates. LyTherm® 970-LH Binderless Paper possesses excellent chemical stability and resists attack from most corrosive agents. Because of its high purity chemistry, LyTherm® 970-LH Paper resists both oxidation and reduction.
Features/Advantages:
Easy to cut, wrap or form
Temperature stability
Low thermal conductivity
Low heat storage
Resilient and Flexible
Light Weight
Thermal shock resistant
Good dielectric strength
High fired tensile strength
Good flame resistance
Applications:
Vacuum Heat Treat applications above 2300ºF
Powdered metal sintering
Tray and basket liner
Separating media to prevent sticking
Military, aerospace, nuclear, and medical industries
Parting agent in brazing, heat treating, and metal forming processes
Applications requiring low silica content
Lydall Performance Materials | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Name | LyTherm® 970-LFH High Temperature Binderless Paper |
Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown |
Material | Alumina; Quartz / Fused Silica; Ceramic |
Applications | Aerospace; Dielectric Insulation; Fire; Medical; Thermal Insulation; Heat Treating |
Performance Features | ChemRes |
Use Temperature | 2300 F (1260 C) |