LyTherm® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300°F(1260°C) in applications requiring high handling strength, resiliciency, and excellent thermal properties.
Because it is formulated with a low content of unfiberized particles, LyTherm® Premium Grade Paper offers extremely low thermal conductivity and a dust-free surface. It was designed specifically for applications where low shot content, compression recovery, low thermal conductivity, and minimum shrinkage are of critical importance.
LyTherm® Premium Grade Paper contains an organic binder to provide increased handling strength at room temperature. It possesses excellent chemical stability and resists attack from most corrosive agents. Exceptions are hydrofluoric and phosphoric acids and concentrated alkalis. Because of its high-purity chemistry LyTherm® Premium Grade Paper resists both oxidation and reduction. If it becomes wet due to water, steam, or oil, its thermal and physical properties will return upon drying.
Features/Advantages:
Easy to cut wrap or form
Temperature stability
Low thermal conductivity
Low heat storage
Resilient
Light Weight
Thermal shock resistant
High heat reflectance
Good dielectric strength
Excellent compression recovery
Applications:
High efficiency thermal barrier
Backup lining for metal troughs
High temperature gaskets
Hot top linings
Thermal and electrical insulation
Coke oven door shock absorption medium
Induction furnace coil separator
Lydall Performance Materials | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Name | LyTherm® 1530-L & 1535-L High Temperature Premium Papers |
Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown |
Material | Alumina; Quartz / Fused Silica; Ceramic |
Applications | Dielectric Insulation; Fire; Thermal Insulation; Refractory |
Performance Features | ChemRes |
Structural Features | Chemical Bond/Binder Addition |