Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies, the Marine Push Pull Switches are designed for circuit control within the Marine environment.
Littelfuse, Inc. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | M-531-BP |
Product Name | 10A Marine Grade Brass Housing Push-Pull Switches |
Switch Function | Maintained Contact |
Configuration | Normally Open (NO) |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST |
Terminal Type | Screw Terminals; 3 Brass Screw |