5A at 12V DC. Two screw terminals. Black plastic button, 13/16" diameter (20.6mm).
Littelfuse, Inc. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 96101 | 96101 | F9303-ND |
Product Name | Horn Buttons and Compact Design Push-Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
Switch Function | Momentary Contact | ||
Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
Terminal Type | Screw Terminals; 2 Screw | Screw Terminals | Screw Terminals |
Max Current Rating | 5 amps | 5 amps | 5 amps |