- Trained on our vast library of engineering resources.

Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9216-03

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9216-03 - Littelfuse, Inc.
Chicago, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9216-03
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9216-03
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9216-03
Pushbutton Switches 9216-03
Pushbutton Switches SW MOM NO

Pushbutton Switches SW MOM NO

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9216-03
Switches - Pushbutton Switches 9216-03
SWITCH MOM NO

SWITCH MOM NO

Supplier's Site
Littelfuse 9216-03 Momentary Push Button Switch, SPST, Normally Off - 44068 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 9216-03 Momentary Push Button Switch, SPST, Normally Off
44068
Littelfuse 9216-03 Momentary Push Button Switch, SPST, Normally Off 44068
Littelfuse 9216-03 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse SPST Normally Off Terminals: (2) 5/8" -32 threaded screws O-ring seal in the mounting stem, and screw-on black rubber cap Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindricarl diecast body Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off
  • Littelfuse 9216-03 Momentary Push Button Switch
  • Category: Push Button Switches
  • Manufacturer: Littelfuse
  • SPST
  • Normally Off
  • Terminals: (2) 5/8" -32 threaded screws
  • O-ring seal in the mounting stem, and screw-on black rubber cap
  • Rating: 35A at 12VDC, 20A at 24VDC
  • Contacts: Silver
  • Housing: Cylindricarl diecast body
  • Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off
Supplier's Site Datasheet
Pushbutton Switches - F9219-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9219-ND
Pushbutton Switches F9219-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Waytek, Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9216-03 9216-03 9216-03 44068 F9219-ND
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches Switches - Pushbutton Switches Littelfuse 9216-03 Momentary Push Button Switch, SPST, Normally Off Pushbutton Switches
Switch Function Momentary Contact Momentary Contact (Off)-On Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; Two Screw 11.17mm Apart Screw Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

12-24V Superseal Mechanical Plunger Switches - 00713300 - Littelfuse, Inc.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Normally Closed
Terminal Type 27 Hex
View Details
8-20A Independent or Common Two Circuit Push-Pull Switches - 50082 - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals; 3 Screw
View Details
3 suppliers
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9095-16 - Littelfuse, Inc.
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
View Details
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer - 71092-BX - Littelfuse, Inc.
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade; 8 Blade
View Details