Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in applications up to 36V DC.
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switches SW MOM NC HENCOL 19
Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 91126 | F9191-ND | 91126 |
Product Name | 10A Rectangular Housing Push-Button Momentary Switches | Pushbutton Switches | Pushbutton Switches |
Switch Function | Momentary Contact | Momentary Contact | |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
Terminal Type | Wire Leads; Two Wire Lead (7) | Wire Leads | |
Actuator Specifications | Round, Button |