Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear
Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 9100 | F9185-ND | 9100 |
Product Name | 35A & 20A Cylindrical Housing Push-Button Momentary Switches | Pushbutton Switches | Switches - Pushbutton Switches |
Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
Configuration | Normally Open (NO) | Normally Open (NO) | |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
Terminal Type | Screw Terminals; Two #6-32 Screw 3/16 Long | Screw Terminals | Screw Terminals |
Base Material | Thermoplastic / Plastic |