This product is not recommended for new designsOff with plunger depressed, spring return to On.With faceplate.Four 3/16 diameter mounting holes, 1 3/8 and 2 1/16 on center (34.9, 51.0mm). 45/64 diameter (4.8mm)Plated steel case.Plunger: 7/16 long (11.1mm).Two screw terminals.5A at 12V DC.
Pushbutton Switches SW MOM NC GND
Littelfuse, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 9087 | 9087 | 9087 |
Product Name | Door Push-Button Momentary Switches with or without Faceplates | Switches - Pushbutton Switches | Pushbutton Switches |
Switch Function | Momentary Contact | Momentary Contact | |
Terminal Type | Screw Terminals; 2 Screw | Screw Terminals | |
Max Current Rating | 5 amps | 5 amps | |
Max DC Voltage Rating | 12 volts | 12 volts |