Off with plunger depressed, spring return to On. SPST Without faceplate. 1/2" plunger. 7/16" -20 thread mounting stem, 7/16" long (11.1mm), two flats on stem for mounting in double-D hole. Two screw terminals, plated steel case. 10A at 12V DC.
Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 9055 | 9055 | 9055 |
Product Name | Door Push-Button Momentary Switches with or without Faceplates | Switches - Pushbutton Switches | Pushbutton Switches |
Switch Function | Momentary Contact | Momentary Contact | |
Terminal Type | Screw Terminals; 2 Screw | Screw Terminals | |
Max Current Rating | 10 amps | 10 amps | |
Max DC Voltage Rating | 12 volts | 12 volts |