Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Littelfuse, Inc. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 90030-53 |
Product Name | 35A & 20A Cylindrical Housing Push-Button Momentary Switches |
Switch Function | Momentary Contact |
Configuration | Normally Open (NO) |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST |
Terminal Type | Screw Terminals; 2 Screw |