For applications to 36V DC.Off - On, Normally Off. On with button depressed, spring return to Off.Silver contacts.Chrome plated button and facenut. 35A at 12V, 20A at 24V DC. Same as 90030, except with brown oil-resistant cap 83280-05.
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH P-P MOM NO 2POS CAP
Pushbutton Switches SW P-P MOM NO 2POS CAP
Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 90030-01 | F9162-ND | 90030-01 | 90030-01 |
Product Name | 35A & 20A Cylindrical Housing Push-Button Momentary Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
Configuration | Normally Open (NO) | Normally Open (NO) | ||
Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
Terminal Type | Screw Terminals; 2 Screw | Screw Terminals | Screw Terminals |