Three knob pull positions: In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 30A at 12V circuit breaker, ivory knob imprinted ‘Lights’. Three screw terminals, plated steel case, silver contacts, mounting stem with 7/16"-28 thread.
Pushbutton Switches PUSH PULL HEADLAMP SWITCHES
Littelfuse, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 7157 | 7157 | 7157 |
Product Name | 3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer | Switches - Pushbutton Switches | Pushbutton Switches |
Switch Function | Maintained Contact | ||
Terminal Type | Screw Terminals; 3 Screw – 1 Stud | Screw Terminals | Screw |
Max Current Rating | 30 amps | 30 amps | 30 amps |
Base Material | Metallic |