SPST Normally On Switches energize two independent circuits simultaneously. 18A at 12V DC. Three screw terminals Ivory plastic knob, imprinted ‘Lights’, with 10-32 thread and set screw.
Littelfuse, Inc. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | 5027 |
Product Name | 8-20A Independent or Common Two Circuit Push-Pull Switches |
Switch Function | Maintained Contact |
Configuration | Normally Open (NO) |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST |
Terminal Type | Screw Terminals; 3 Screw |