Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The One Circuit Push Pull Series provide discrete positions for pre-determined circuit closures. These heavy duty switches are designed for universal applications. Applications Construction Equipment Agricultural Equipment Material Handling Equipment Transit and Commercial Vehicles
Pushbutton Switch SPST Standard Panel Mount, Rear
Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 5011 | F8788-ND | 5011 | 5011 |
Product Name | 10A Heavy Duty Universal Application Push-Pull Type Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |
Terminal Type | Screw Terminals; 2 Screw | Screw Terminals | Screw Terminals | |
Max Current Rating | 10 amps | 10 amps | 10 amps |