Legrand Wiremold® WMFB Residential Wood Floor Box

Description
The new WMFB Series of residential wood floor boxes provides an excellent and cost effective solution for power, communication, and A/V requirements in open space areas. WMFB Series Floor Boxes provide a wide variety of service combinations to meet a broad range of residential power, communication, and A/V requirements including the only dual service, single-gang wood floor box available on the market today. New WMFB Series Floor Boxes are available with a wide range of both brass and nickel covers that enhance residential applications. FEATURES Single- and dual-gang boxes. Provides a wide variety of either single- or dual-service capabilities to deliver power and communication services to the point-of-use. Exclusive dual service capability in single-gang box. Removable divider with single-gang box allows both power and communication services in a single-gang box. Eliminates the need for separate boxes to provide dual service. Installs easily in either new or retrofit applications. Ensures best possible finish for better aesthetics. Two attachment methods. Four screw hole openings in box flange allow for quick attachment to floor from above by installing four screws through the flange and into the flooring. Integral swing brackets, adjusted from inside the box, pulls tabs snug to the underside of the floor to hold box secure. The swing brackets are an excellent solution when installing on tile or marble and screwing through the top flange is not suitable. TopGuard protection. An integral design which keeps out water, dirt, and debris from the power or communication compartments. Meets and exceeds the new UL scrub water exclusion requirements. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. A wide selection of data and bezel options are available for use with Ortronics® TracJack™ and Series II devices. Boxes and covers have been listed by Underwriters Laboratories Inc. to their standards UL514A, 514C, and 514D, and to Canadian standard C22.2.

Suppliers

Company
Product
Description
Supplier Links
Wiremold® WMFB Residential Wood Floor Box -  - Legrand
West Hartford, CT, USA
Wiremold® WMFB Residential Wood Floor Box
Wiremold® WMFB Residential Wood Floor Box
The new WMFB Series of residential wood floor boxes provides an excellent and cost effective solution for power, communication, and A/V requirements in open space areas. WMFB Series Floor Boxes provide a wide variety of service combinations to meet a broad range of residential power, communication, and A/V requirements including the only dual service, single-gang wood floor box available on the market today. New WMFB Series Floor Boxes are available with a wide range of both brass and nickel covers that enhance residential applications. FEATURES Single- and dual-gang boxes. Provides a wide variety of either single- or dual-service capabilities to deliver power and communication services to the point-of-use. Exclusive dual service capability in single-gang box. Removable divider with single-gang box allows both power and communication services in a single-gang box. Eliminates the need for separate boxes to provide dual service. Installs easily in either new or retrofit applications. Ensures best possible finish for better aesthetics. Two attachment methods. Four screw hole openings in box flange allow for quick attachment to floor from above by installing four screws through the flange and into the flooring. Integral swing brackets, adjusted from inside the box, pulls tabs snug to the underside of the floor to hold box secure. The swing brackets are an excellent solution when installing on tile or marble and screwing through the top flange is not suitable. TopGuard protection. An integral design which keeps out water, dirt, and debris from the power or communication compartments. Meets and exceeds the new UL scrub water exclusion requirements. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. A wide selection of data and bezel options are available for use with Ortronics® TracJack™ and Series II devices. Boxes and covers have been listed by Underwriters Laboratories Inc. to their standards UL514A, 514C, and 514D, and to Canadian standard C22.2.

The new WMFB Series of residential wood floor boxes provides an excellent and cost effective solution for power, communication, and A/V requirements in open space areas. WMFB Series Floor Boxes provide a wide variety of service combinations to meet a broad range of residential power, communication, and A/V requirements including the only dual service, single-gang wood floor box available on the market today. New WMFB Series Floor Boxes are available with a wide range of both brass and nickel covers that enhance residential applications.

FEATURES

  • Single- and dual-gang boxes. Provides a wide variety of either single- or dual-service capabilities to deliver power and communication services to the point-of-use.
  • Exclusive dual service capability in single-gang box. Removable divider with single-gang box allows both power and communication services in a single-gang box. Eliminates the need for separate boxes to provide dual service.
  • Installs easily in either new or retrofit applications. Ensures best possible finish for better aesthetics.
  • Two attachment methods. Four screw hole openings in box flange allow for quick attachment to floor from above by installing four screws through the flange and into the flooring. Integral swing brackets, adjusted from inside the box, pulls tabs snug to the underside of the floor to hold box secure. The swing brackets are an excellent solution when installing on tile or marble and screwing through the top flange is not suitable.
  • TopGuard protection. An integral design which keeps out water, dirt, and debris from the power or communication compartments. Meets and exceeds the new UL scrub water exclusion requirements.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. A wide selection of data and bezel options are available for use with Ortronics® TracJack™ and Series II devices.
  • Boxes and covers have been listed by Underwriters Laboratories Inc. to their standards UL514A, 514C, and 514D, and to Canadian standard C22.2.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Name Wiremold® WMFB Residential Wood Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
TK Series Enclosures - 137-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Accessories, DataTuff® Industrial Surface Mount Box, 2-Port, IP67 - E200102 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details