Legrand Wiremold® 862 Multi Service Residential Floor Boxes

Description
The new 862 Series Residential Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Durable PVC construction and an innovative design allows the 862 Series Residential Floor Box to be installed in either wood or slab-on-grade concrete floors. The new 862 Series is available with a full range of forged, solid brass or brushed aluminum covers to accommodate a wide range of power and communication devices. FEATURES Durable PVC construction. Allows for use in both wood floors and slab-on-grade concrete floors. For concrete floor installations, use the available add-on conversion kit which provides mud cap and conduit hubs. Complete assemblies. A variety of assemblies are available for specific applications for fast and easy installations. Each assembly includes the box, receptacle, cover assembly, and hardware. Wide selection of covers. Forged solid brass covers accommodate a full range of power and communication devices and are available for both tile and carpet applications. Covers are included with assemblies or are available separately to provide installation and changeout flexibility. TopGuard protection. An integral design which keeps out water, dirt, and debris from the power of communication compartments. Meets and exceeds the new UL scrub water exclusion requirements. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. A wide selection of data and bezel options are available for use with Ortronics TracJack and Series II devices. Boxes and covers have been listed by Underwriters Laboratories Inc. to their standards UL514A, 514C, and 514D, and to Canadian standard C22.2.

Suppliers

Company
Product
Description
Supplier Links
Wiremold® 862 Multi Service Residential Floor Boxes -  - Legrand
West Hartford, CT, USA
Wiremold® 862 Multi Service Residential Floor Boxes
Wiremold® 862 Multi Service Residential Floor Boxes
The new 862 Series Residential Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Durable PVC construction and an innovative design allows the 862 Series Residential Floor Box to be installed in either wood or slab-on-grade concrete floors. The new 862 Series is available with a full range of forged, solid brass or brushed aluminum covers to accommodate a wide range of power and communication devices. FEATURES Durable PVC construction. Allows for use in both wood floors and slab-on-grade concrete floors. For concrete floor installations, use the available add-on conversion kit which provides mud cap and conduit hubs. Complete assemblies. A variety of assemblies are available for specific applications for fast and easy installations. Each assembly includes the box, receptacle, cover assembly, and hardware. Wide selection of covers. Forged solid brass covers accommodate a full range of power and communication devices and are available for both tile and carpet applications. Covers are included with assemblies or are available separately to provide installation and changeout flexibility. TopGuard protection. An integral design which keeps out water, dirt, and debris from the power of communication compartments. Meets and exceeds the new UL scrub water exclusion requirements. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. A wide selection of data and bezel options are available for use with Ortronics TracJack and Series II devices. Boxes and covers have been listed by Underwriters Laboratories Inc. to their standards UL514A, 514C, and 514D, and to Canadian standard C22.2.

The new 862 Series Residential Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Durable PVC construction and an innovative design allows the 862 Series Residential Floor Box to be installed in either wood or slab-on-grade concrete floors. The new 862 Series is available with a full range of forged, solid brass or brushed aluminum covers to accommodate a wide range of power and communication devices.

FEATURES

  • Durable PVC construction. Allows for use in both wood floors and slab-on-grade concrete floors. For concrete floor installations, use the available add-on conversion kit which provides mud cap and conduit hubs.
  • Complete assemblies. A variety of assemblies are available for specific applications for fast and easy installations. Each assembly includes the box, receptacle, cover assembly, and hardware.
  • Wide selection of covers. Forged solid brass covers accommodate a full range of power and communication devices and are available for both tile and carpet applications. Covers are included with assemblies or are available separately to provide installation and changeout flexibility.
  • TopGuard protection. An integral design which keeps out water, dirt, and debris from the power of communication compartments. Meets and exceeds the new UL scrub water exclusion requirements.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. A wide selection of data and bezel options are available for use with Ortronics TracJack and Series II devices.
  • Boxes and covers have been listed by Underwriters Laboratories Inc. to their standards UL514A, 514C, and 514D, and to Canadian standard C22.2.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Name Wiremold® 862 Multi Service Residential Floor Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
TK Series Enclosures - 110-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
Belden SecurePatch Open Rack Security Door - BSP-44U Secure Patch - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details