Legrand Wiremold® 800 Single Service Floor Box

Description
The 800 Series Semi-Adjustable Floor Box provides an excellent and economical activation solution for the low density power or communication requirements in open space areas. The 800 Series Floor Box is available in stamped steel and cast iron construction and is suitable for both on or above grade applications. The 800 Series gives an aesthetic, low profile appearance that allows you to activate your wiring without obstructions. Typical applications would be in any large open space area. Activations for these boxes can be flush or pedestal type. The flush activation option offers an aesthetic brass look. The 525 Series Service Fitting can be used with the 800 Series Floor Box to offer a die-cast aluminum pedestal activation. All activation covers are interchangeable for stamped steel and cast iron boxes. FEATURES Meets requirements for above grade applications. Lower cost alternative to cast iron boxes on above grade applications. Activation flush or pedestal. Flexibility to meet power or data wiring requirements. Variety of aesthetically pleasing cover options. Single power receptacles available. An inexpensive option for low density power requirements for open space areas. Covers are interchangeable for cast iron and stamped steel. More activations to meet any decor.

Suppliers

Company
Product
Description
Supplier Links
Wiremold® 800 Single Service Floor Box -  - Legrand
West Hartford, CT, USA
Wiremold® 800 Single Service Floor Box
Wiremold® 800 Single Service Floor Box
The 800 Series Semi-Adjustable Floor Box provides an excellent and economical activation solution for the low density power or communication requirements in open space areas. The 800 Series Floor Box is available in stamped steel and cast iron construction and is suitable for both on or above grade applications. The 800 Series gives an aesthetic, low profile appearance that allows you to activate your wiring without obstructions. Typical applications would be in any large open space area. Activations for these boxes can be flush or pedestal type. The flush activation option offers an aesthetic brass look. The 525 Series Service Fitting can be used with the 800 Series Floor Box to offer a die-cast aluminum pedestal activation. All activation covers are interchangeable for stamped steel and cast iron boxes. FEATURES Meets requirements for above grade applications. Lower cost alternative to cast iron boxes on above grade applications. Activation flush or pedestal. Flexibility to meet power or data wiring requirements. Variety of aesthetically pleasing cover options. Single power receptacles available. An inexpensive option for low density power requirements for open space areas. Covers are interchangeable for cast iron and stamped steel. More activations to meet any decor.

The 800 Series Semi-Adjustable Floor Box provides an excellent and economical activation solution for the low density power or communication requirements in open space areas. The 800 Series Floor Box is available in stamped steel and cast iron construction and is suitable for both on or above grade applications. The 800 Series gives an aesthetic, low profile appearance that allows you to activate your wiring without obstructions. Typical applications would be in any large open space area. Activations for these boxes can be flush or pedestal type. The flush activation option offers an aesthetic brass look. The 525 Series Service Fitting can be used with the 800 Series Floor Box to offer a die-cast aluminum pedestal activation. All activation covers are interchangeable for stamped steel and cast iron boxes.

FEATURES

  • Meets requirements for above grade applications. Lower cost alternative to cast iron boxes on above grade applications.
  • Activation flush or pedestal. Flexibility to meet power or data wiring requirements. Variety of aesthetically pleasing cover options.
  • Single power receptacles available. An inexpensive option for low density power requirements for open space areas.
  • Covers are interchangeable for cast iron and stamped steel. More activations to meet any decor.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Name Wiremold® 800 Single Service Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 5.11 to 7.07 inch (130 to 180 mm)
View Details
AL Series Enclosures - 150-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.92 inch (125 mm)
View Details
2 suppliers
Accessories, DataTuff® Industrial Surface Mount Box, 2-Port, IP67 - E200102 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details