4" Square Box with Threaded Mounting Holes, Captive Mounting Nail each end. Three Auto/Clamps each end, Two on side adjacent to nails. Two #8 mounting screws factory installed.
FEATURES
Legrand | |
---|---|
Product Category | Industrial Enclosures |
Product Number | S4435RAC |
Product Name | Wall Boxes |
Type | Junction Box |
Shape | Rectangular; Square |
Length | 4.25 inch (108 mm) |