Legrand Wall Boxes S352W

Description
Triple Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Six Auto/Clamps for Each End. 10 pack. FEATURES Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. 6 Auto/Clamps on each end eliminate the need for separate cable clamps. Metal swing bracket for quick mounting in existing walls. Big 52 cubic inch capacity. Divider plate (LVDIV1, sold separately) used when installing line and low-voltage devices or multiple 277 volt devices in same box. Easy installation, rectangular cutout. Swing bracket adjusts from 1 1/4 inch to 1/8 inch. Durable, impact-resistant thermoplastic box.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S352W - Legrand
West Hartford, CT, USA
Wall Boxes
S352W
Wall Boxes S352W
Triple Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Six Auto/Clamps for Each End. 10 pack. FEATURES Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. 6 Auto/Clamps on each end eliminate the need for separate cable clamps. Metal swing bracket for quick mounting in existing walls. Big 52 cubic inch capacity. Divider plate (LVDIV1, sold separately) used when installing line and low-voltage devices or multiple 277 volt devices in same box. Easy installation, rectangular cutout. Swing bracket adjusts from 1 1/4 inch to 1/8 inch. Durable, impact-resistant thermoplastic box.

Triple Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Six Auto/Clamps for Each End. 10 pack.

FEATURES

  • Quick/Click feature secures devices quickly and easily.
  • Does not strip when over-torqued.
  • 6 Auto/Clamps on each end eliminate the need for separate cable clamps.
  • Metal swing bracket for quick mounting in existing walls.
  • Big 52 cubic inch capacity.
  • Divider plate (LVDIV1, sold separately) used when installing line and low-voltage devices or multiple 277 volt devices in same box.
  • Easy installation, rectangular cutout.
  • Swing bracket adjusts from 1 1/4 inch to 1/8 inch.
  • Durable, impact-resistant thermoplastic box.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S352W
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 5.11 to 7.07 inch (130 to 180 mm)
View Details
TG Series Enclosures - 200-405-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
Belden Two-Post Distribution Rack - XDR8419-612 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details