Legrand Wall Boxes S235RACS

Description
Double Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S235RACS - Legrand
West Hartford, CT, USA
Wall Boxes
S235RACS
Wall Boxes S235RACS
Double Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Double Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End. 50 pack.

FEATURES

  • Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes.
  • All multi-gang and ceiling boxes include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Specially designed drill point rapidly penetrates medium gauge steel studs.
  • Screws have combination Hex/Phillips washer heads.
  • Quick/Click feature on wall boxes offers fast and dependable installation of devices.
  • Can be used for steel, aluminum, or wood studs.
  • Molded of high-impact thermoplastic.
  • Locator ribs ensure proper alignment on stud and proper offset depth.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S235RACS
Product Name Wall Boxes
Type Junction Box
Shape Rectangular; Square
Length 3.97 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
TG Series Enclosures - 200-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
Accessories, DataTuff® Industrial Surface Mount Box, 2-Port, IP67 - E200102 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details