Legrand Wall Boxes S122B

Description
Single Gang Steel Stud Bracket Box with Quick/Click, 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S122B - Legrand
West Hartford, CT, USA
Wall Boxes
S122B
Wall Boxes S122B
Single Gang Steel Stud Bracket Box with Quick/Click, 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Single Gang Steel Stud Bracket Box with Quick/Click, 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack.

FEATURES

  • Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang).
  • Unique offset tab assures proper alignment to wall face.
  • Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool.
  • Molded of high-impact thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S122B
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Abox Series Enclosures - 803-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
6-Port MDVO Multimedia Outlet Box - MDVO 6-PORT MULTIMEDIA BOX - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details