Legrand Ceiling Boxes S120RFAN

Description
Ceiling Fan Box with two captive mounting nails. Standard Grade. Four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - S120RFAN - Legrand
West Hartford, CT, USA
Ceiling Boxes
S120RFAN
Ceiling Boxes S120RFAN
Ceiling Fan Box with two captive mounting nails. Standard Grade. Four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.

Ceiling Fan Box with two captive mounting nails. Standard Grade. Four Auto/Clamps. 30 pack.

FEATURES

  • Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive.
  • Auto Clamp cable clamps molded in, hold wire securly in box.
  • UL Listed for fan and fixture support.
  • Large, 20.25 cubic inch capacity for extra wiring space.
  • Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling.
  • Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure.
  • Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps.
  • Fan mounts directly to bracket through box with #10-32 screws (provided).
  • Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket.
  • Ringed nails for tighter grip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S120RFAN
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
Belden Swing-Out Wall Mount Racks - XWR-4819-18HD - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details