Legrand Wall Boxes S118S50

Description
Single Gang, Wood and Steel Stud Bracket Box. 3/8" offset for wood and steel stud mounting, two Quick/Click Entries for each end. For use with 3/8" and 5/8" wallboard. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S118S50 - Legrand
West Hartford, CT, USA
Wall Boxes
S118S50
Wall Boxes S118S50
Single Gang, Wood and Steel Stud Bracket Box. 3/8" offset for wood and steel stud mounting, two Quick/Click Entries for each end. For use with 3/8" and 5/8" wallboard. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Single Gang, Wood and Steel Stud Bracket Box. 3/8" offset for wood and steel stud mounting, two Quick/Click Entries for each end. For use with 3/8" and 5/8" wallboard. 100 pack.

FEATURES

  • Available in single, two, three, four gang and 4 inch square boxes.
  • Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang).
  • Unique offset tab assures proper alignment to wall face.
  • Available with 3/8 inch offsets.
  • Can be used for steel, aluminum, or wooden studs.
  • Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool.
  • Molded of high-impact thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S118S50
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details
TK Series Enclosures - 131-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
Belden Four-Post Distribution Rack - XDR8419-3102836 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details