Legrand Ceiling Boxes S109FAN

Description
Ceiling Fan Box with Direct Mount. Suitable for Single or Double Joist. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts directly under a joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - S109FAN - Legrand
West Hartford, CT, USA
Ceiling Boxes
S109FAN
Ceiling Boxes S109FAN
Ceiling Fan Box with Direct Mount. Suitable for Single or Double Joist. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts directly under a joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.

Ceiling Fan Box with Direct Mount. Suitable for Single or Double Joist. 24 pack.

FEATURES

  • Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist.
  • UL Listed for fan and fixture support.
  • Mounts directly under a joist or on a joist cross member.
  • Impact-resistant Noryl means no ground wiring as with metal boxes.
  • Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S109FAN
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 5.11 to 7.07 inch (130 to 180 mm)
View Details
TK Series Enclosures - 105-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Raised-Floor Zone Enclosures - Raised Floor - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details