Legrand Wiremold® Wireless Zone Enclosures NME1250AP Series

Description
A solution is now available for mounting wireless access points to wall surfaces in an accessible, secure, and aesthetically acceptable manner. The NME1250AP conceals wireless access points in a durable ETL/cETL listed enclosure. Designed to provide a permanent location for wireless connectivity hardware within a building's communications infrastructure, the enclosure can be easily secured to any structure allowing optimal WiFi signal coverage to adjacent spaces while supporting industry standard POE (power over Ethernet). FEATURES Thermoplastic wall construction. Provides protection for expensive access point hardware and fragile antennae while allowing optimum placement for maximum signal performance. Convenient termination point and raceway connectivity. Communications cabling can be backfed or surface raceway fed using the integral raceway twistouts provided on all four sides of the enclosure (for Eclipse Series PN03, PN05, and PN10 Raceways). Security lock included. Paintable Fog White in color, the enclosure includes a concealed key lock under a subdoor to prevent unauthorized access. All locksets are keyed alike. Configurability. Antennas for Cisco Aironet 1250 can be configured either internal or external to the enclosure. Large capacity compartment. 13 3/4" high x 7 3/8" wide x 4 5/8" deep [349mm x 192mm x 117mm] interior provides space for most leading manufacturers' AP products, including Cisco Aironet 1250 Series. Flexible AP installation. User-configurable access point mounting system, with included strap hardware, supports a wide variety of AP configurations. Multiple mounting options. Enclosure can be mounted vertically or horizontally using included fasteners for optimum AP orientation. ETL and cETL Listed. Listed to U.S. and Canadian safety standards.

Suppliers

Company
Product
Description
Supplier Links
Wiremold® Wireless Zone Enclosures - NME1250AP Series - Legrand
West Hartford, CT, USA
Wiremold® Wireless Zone Enclosures
NME1250AP Series
Wiremold® Wireless Zone Enclosures NME1250AP Series
A solution is now available for mounting wireless access points to wall surfaces in an accessible, secure, and aesthetically acceptable manner. The NME1250AP conceals wireless access points in a durable ETL/cETL listed enclosure. Designed to provide a permanent location for wireless connectivity hardware within a building's communications infrastructure, the enclosure can be easily secured to any structure allowing optimal WiFi signal coverage to adjacent spaces while supporting industry standard POE (power over Ethernet). FEATURES Thermoplastic wall construction. Provides protection for expensive access point hardware and fragile antennae while allowing optimum placement for maximum signal performance. Convenient termination point and raceway connectivity. Communications cabling can be backfed or surface raceway fed using the integral raceway twistouts provided on all four sides of the enclosure (for Eclipse Series PN03, PN05, and PN10 Raceways). Security lock included. Paintable Fog White in color, the enclosure includes a concealed key lock under a subdoor to prevent unauthorized access. All locksets are keyed alike. Configurability. Antennas for Cisco Aironet 1250 can be configured either internal or external to the enclosure. Large capacity compartment. 13 3/4" high x 7 3/8" wide x 4 5/8" deep [349mm x 192mm x 117mm] interior provides space for most leading manufacturers' AP products, including Cisco Aironet 1250 Series. Flexible AP installation. User-configurable access point mounting system, with included strap hardware, supports a wide variety of AP configurations. Multiple mounting options. Enclosure can be mounted vertically or horizontally using included fasteners for optimum AP orientation. ETL and cETL Listed. Listed to U.S. and Canadian safety standards.

A solution is now available for mounting wireless access points to wall surfaces in an accessible, secure, and aesthetically acceptable manner. The NME1250AP conceals wireless access points in a durable ETL/cETL listed enclosure. Designed to provide a permanent location for wireless connectivity hardware within a building's communications infrastructure, the enclosure can be easily secured to any structure allowing optimal WiFi signal coverage to adjacent spaces while supporting industry standard POE (power over Ethernet).

FEATURES

  • Thermoplastic wall construction. Provides protection for expensive access point hardware and fragile antennae while allowing optimum placement for maximum signal performance.
  • Convenient termination point and raceway connectivity. Communications cabling can be backfed or surface raceway fed using the integral raceway twistouts provided on all four sides of the enclosure (for Eclipse Series PN03, PN05, and PN10 Raceways).
  • Security lock included. Paintable Fog White in color, the enclosure includes a concealed key lock under a subdoor to prevent unauthorized access. All locksets are keyed alike.
  • Configurability. Antennas for Cisco Aironet 1250 can be configured either internal or external to the enclosure.
  • Large capacity compartment. 13 3/4" high x 7 3/8" wide x 4 5/8" deep [349mm x 192mm x 117mm] interior provides space for most leading manufacturers' AP products, including Cisco Aironet 1250 Series.
  • Flexible AP installation. User-configurable access point mounting system, with included strap hardware, supports a wide variety of AP configurations.
  • Multiple mounting options. Enclosure can be mounted vertically or horizontally using included fasteners for optimum AP orientation.
  • ETL and cETL Listed. Listed to U.S. and Canadian safety standards.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number NME1250AP Series
Product Name Wiremold® Wireless Zone Enclosures
Shape Rectangular
Length 13.75 inch (349 mm)
Width 7.38 inch (187 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
TG Series Enclosures - 101-504-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details