Legrand Wiremold® Wireless Zone Enclosures CZE Series

Description
A full line of enclosures supporting integrated zone systems create an intermediate or remote consolidation point that may be tested and secured prior to adding drops for voice and data outlets. Further, a remote consolidation point or zone enclosure reduces costs associated with moves, adds and changes. The enclosures also allow the user to save space in tight areas by providing connectivity in a traditional drop ceiling or raised floor -- not only conserving valuable space, but may provide the added benefit of reducing cooling requirements in potentially crowded equipment and data control rooms by moving active equipment to alternate sites. The substantial cost savings incurred by using access points in support of a zone cabling system, make these products a must in all office infrastructure. FEATURES Modularity: Accepts a wide variety of Patch Panels & Wiring Blocks for copper and fiber applications. High capacity: Reduced number of enclosures required. Key locks: Provide added security. Simplified moves, adds, and changes: Easy access reduces network downtime and labor costs associated with moves adds and changes. Customized: Custom units are available for unique projects with special requirements. UL: Plenum rated and may be used in environmental spaces. Carries UL50, UL1863, and UL2043 listings.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
Wiremold® Wireless Zone Enclosures
CZE Series
Wiremold® Wireless Zone Enclosures CZE Series
A full line of enclosures supporting integrated zone systems create an intermediate or remote consolidation point that may be tested and secured prior to adding drops for voice and data outlets. Further, a remote consolidation point or zone enclosure reduces costs associated with moves, adds and changes. The enclosures also allow the user to save space in tight areas by providing connectivity in a traditional drop ceiling or raised floor -- not only conserving valuable space, but may provide the added benefit of reducing cooling requirements in potentially crowded equipment and data control rooms by moving active equipment to alternate sites. The substantial cost savings incurred by using access points in support of a zone cabling system, make these products a must in all office infrastructure. FEATURES Modularity: Accepts a wide variety of Patch Panels & Wiring Blocks for copper and fiber applications. High capacity: Reduced number of enclosures required. Key locks: Provide added security. Simplified moves, adds, and changes: Easy access reduces network downtime and labor costs associated with moves adds and changes. Customized: Custom units are available for unique projects with special requirements. UL: Plenum rated and may be used in environmental spaces. Carries UL50, UL1863, and UL2043 listings.

A full line of enclosures supporting integrated zone systems create an intermediate or remote consolidation point that may be tested and secured prior to adding drops for voice and data outlets. Further, a remote consolidation point or zone enclosure reduces costs associated with moves, adds and changes. The enclosures also allow the user to save space in tight areas by providing connectivity in a traditional drop ceiling or raised floor -- not only conserving valuable space, but may provide the added benefit of reducing cooling requirements in potentially crowded equipment and data control rooms by moving active equipment to alternate sites. The substantial cost savings incurred by using access points in support of a zone cabling system, make these products a must in all office infrastructure.

FEATURES

  • Modularity: Accepts a wide variety of Patch Panels & Wiring Blocks for copper and fiber applications.
  • High capacity: Reduced number of enclosures required.
  • Key locks: Provide added security.
  • Simplified moves, adds, and changes: Easy access reduces network downtime and labor costs associated with moves adds and changes.
  • Customized: Custom units are available for unique projects with special requirements.
  • UL: Plenum rated and may be used in environmental spaces. Carries UL50, UL1863, and UL2043 listings.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number CZE Series
Product Name Wiremold® Wireless Zone Enclosures
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
TG Series Enclosures - 100-406-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
Belden SecurePatch Open Rack Security Door - BSP-22U Secure Patch - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details