0.047µF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 02016D473JAT2A-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
Operating Temperature | -55 to 85 C (-67 to 185 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Range | 0.0470 microF |