Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
ACCU-F/P
Thin Film Capacitor
Thin Film Capacitor
Thin Film Capacitor
Richardson RFPD | Acme Chip Technology Co., Limited | DigiKey | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 02015J1R6PBSTR5 | 02015J1R6PBSTR\500 | 478-02015J1R6PBSTR\500TR-ND | 478-02015J1R6PBSTR\500DKR-ND | 02015J1R6PBSTR\500 |
Product Name | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors |
Capacitance Range | 1.60E-6 microF | 1.60E-6 microF | |||
WVDC | 50 volts | 50 volts | |||
Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||
Mounting Style | Tape and Reel | Surface Mount Technology; 0201 (0603 Metric) | Surface Mount Technology | Surface Mount Technology | |
Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Digi-Reel® |