Thin Film Capacitor
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Acme Chip Technology Co., Limited | DigiKey | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 02015J0R4ABSTR | 478-02015J0R4ABSTR-ND | 02015J0R4ABSTR | 02015J0R4ABSTR |
Product Name | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors |
Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel | |
Capacitance Type | Fixed | |||
Capacitance Range | 4.00E-7 microF |