- Trained on our vast library of engineering resources.

KYOCERA AVX Components Corporation Hi-Q Thin Film Capacitors 02013K4R4BBWTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 02013K4R4BBWTR - Richardson RFPD
Geneva, IL, United States
Hi-Q Thin Film Capacitors
02013K4R4BBWTR
Hi-Q Thin Film Capacitors 02013K4R4BBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-02013K4R4BBWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-02013K4R4BBWTR-ND
Thin Film Capacitors 478-02013K4R4BBWTR-ND
Thin Film Capacitor

Thin Film Capacitor

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02013K4R4BBWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
02013K4R4BBWTR
Capacitors - Thin Film Capacitors 02013K4R4BBWTR
ACCU-F/P

ACCU-F/P

Supplier's Site
Thin Film Capacitors - 02013K4R4BBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02013K4R4BBWTR
Thin Film Capacitors 02013K4R4BBWTR
ACCU-F/P

ACCU-F/P

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 02013K4R4BBWTR 478-02013K4R4BBWTR-ND 02013K4R4BBWTR 02013K4R4BBWTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors
Capacitance Range 4.40E-6 microF
WVDC 25 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) - TCSOPL1A226M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
2 suppliers
Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details
Motor Run Capacitor - CAP-55/5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers