CAP CER 4PF 25V C0G/NP0 0201
CAP CER 4PF 25V C0G/NP0 0201
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 478-02013K4R0BBSTR-ND | 02013K4R0BBSTR |
Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Technology | Film Capacitors | Film Capacitors; Single-Layer |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Lead Style | Surface Mount (SMT) | |
Mounting Style | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) |