- Trained on our vast library of engineering resources.

KYOCERA AVX Components Corporation Thin Film Capacitors 02013J3R7BBSTR\500

Description
ACCU-F/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 02013J3R7BBSTR\500 - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02013J3R7BBSTR\500
Thin Film Capacitors 02013J3R7BBSTR\500
ACCU-F/P

ACCU-F/P

Supplier's Site
Thin Film Capacitors - 478-02013J3R7BBSTR\500-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-02013J3R7BBSTR\500-ND
Thin Film Capacitors 478-02013J3R7BBSTR\500-ND
Thin Film Capacitor

Thin Film Capacitor

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 02013J3R7BBSTR5 - Richardson RFPD
Geneva, IL, United States
Hi-Q Thin Film Capacitors
02013J3R7BBSTR5
Hi-Q Thin Film Capacitors 02013J3R7BBSTR5
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 02013J3R7BBSTR\500 478-02013J3R7BBSTR\500-ND 02013J3R7BBSTR5
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed
Packing Method Tape Reel Tape Reel
Capacitance Range 3.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C132U150AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
 - 1351183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene
View Details
Double Layer Capacitor - Capattery - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Capacitance Type Fixed
View Details