Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 2.2PF 25V 0201
2.2pF Thin Film Capacitor 25V 0201 (0603 Metric)
CAP THIN FILM 2.2PF 25V 0201
Capacitor,Silicon Dioxide,2.2pF,25VDC,
Richardson RFPD | Lingto Electronic Limited | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 02013J2R2ABWTR | 02013J2R2ABWTR | 02013J2R2ABWTR-ND | 02013J2R2ABWTR | 55J1014 |
Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Capacitor,silicon Dioxide,2.2Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
Capacitance Range | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF | ||
WVDC | 25 volts | 25 volts | |||
Lead Style | Tape and Reel | Surface Mount (SMT) | |||
Mounting Style | Tape and Reel | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) | |
Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |