CAP THIN FILM 1.5PF 25V 0201
CAP THIN FILM 1.5PF 25V 0201
1.5pF Thin Film Capacitor 25V 0201 (0603 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Capacitor,Silicon Dioxide,1.5pF,25VDC,
Acme Chip Technology Co., Limited | Lingto Electronic Limited | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 02013J1R5ABWTR | 02013J1R5ABWTR | 478-2723-2-ND | 02013J1R5ABWTR | 36K6625 |
Product Name | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitor,silicon Dioxide,1.5Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
Capacitance Type | Fixed | Fixed | Fixed | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
Capacitance Range | 1.50E-6 microF | 1.50E-6 microF | 1.50E-6 microF | ||
WVDC | 25 volts | 25 volts |