CAP THIN FILM 1.2PF 25V 0201
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 1.2PF 25V 0201
1.2pF Thin Film Capacitor 25V 0201 (0603 Metric)
1.2pF Thin Film Capacitor 25V 0201 (0603 Metric)
1.2pF Thin Film Capacitor 25V 0201 (0603 Metric)
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | DigiKey | DigiKey | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 02013J1R2ABSTR | 02013J1R2ABSTR | 02013J1R2ABSTR | 478-4371-1-ND | 478-4371-6-ND |
Product Name | Capacitors - Thin Film Capacitors | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors |
Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
Capacitance Type | Fixed | Fixed | |||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Capacitance Range | 1.20E-6 microF | 1.20E-6 microF | 1.20E-6 microF | ||
WVDC | 25 volts | 25 volts |