1pF Thin Film Capacitor 25V 0201 (0603 Metric)
CAP THIN FILM 1PF 25V 0201
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 02013J1R0BBWTR-ND | 02013J1R0BBWTR |
Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Technology | Film Capacitors | Film Capacitors; Single-Layer |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Lead Style | Surface Mount (SMT) | |
Mounting Style | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) |