CAP THIN FILM 0.8PF 25V 0201
0.8pF Thin Film Capacitor 25V 0201 (0603 Metric)
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 02013J0R8BBWTR | 02013J0R8BBWTR-ND |
Product Name | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
Technology | Film Capacitors; Single-Layer | Film Capacitors |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 8.00E-7 microF | |
WVDC | 25 volts |